TDK U.S.A. Corporation SMD 2.7UH 30MA 1.15OHM Inductor and Choke MLF1608A2R7KTA00

Description
FIXED IND 2.7UH 30MA 1.15OHM SMD Product overview: MLF1608A2R7KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R7KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 30MA 1.15OHM SMD Product overview: MLF1608A2R7KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R7KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 30MA 1.15OHM Inductor and Choke - 71-MLF1608A2R7KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 30MA 1.15OHM Inductor and Choke
71-MLF1608A2R7KTA00
SMD 2.7UH 30MA 1.15OHM Inductor and Choke 71-MLF1608A2R7KTA00
FIXED IND 2.7UH 30MA 1.15OHM SMD Product overview: MLF1608A2R7KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R7KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 30MA 1.15OHM SMD Product overview: MLF1608A2R7KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R7KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1018-6-ND
Fixed Inductors 445-1018-6-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1018-1-ND
Fixed Inductors 445-1018-1-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1018-2-ND
Fixed Inductors 445-1018-2-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 2.7 Uh, 30Ma, 10%, 110Mhz; Inductance Tdk - 33P7443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.7 Uh, 30Ma, 10%, 110Mhz; Inductance Tdk
33P7443
Chip Inductor, 2.7 Uh, 30Ma, 10%, 110Mhz; Inductance Tdk 33P7443
CHIP INDUCTOR, 2.7 uH, 30mA, 10%, 110MHZ; Inductance:2.7µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:70MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR, 2.7 uH, 30mA, 10%, 110MHZ; Inductance:2.7µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:70MHz; DC Current Rating:30mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A2R7KTA00 445-1018-6-ND 33P7443
Product Name SMD 2.7UH 30MA 1.15OHM Inductor and Choke Fixed Inductors Chip Inductor, 2.7 Uh, 30Ma, 10%, 110Mhz; Inductance Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers