TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608A2R2JT000

Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote
Description
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 2.2 µH and operates at a self-resonant frequency of 80 MHz. It features a compact 0603 package size, measuring 1.6 mm x 0.8 mm x 0.8 mm. The inductor is designed for a wide range of applications, including smartphones, tablets, and various audio and video equipment. It has a maximum DC resistance of 0.55 Ω and can handle a rated current of up to 400 mA. The operating temperature range is from -55°C to +125°C, making it suitable for diverse environmental conditions. Additionally, the product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 2.2 µH and operates at a self-resonant frequency of 80 MHz. It features a compact 0603 package size, measuring 1.6 mm x 0.8 mm x 0.8 mm. The inductor is designed for a wide range of applications, including smartphones, tablets, and various audio and video equipment. It has a maximum DC resistance of 0.55 Ω and can handle a rated current of up to 400 mA. The operating temperature range is from -55°C to +125°C, making it suitable for diverse environmental conditions. Additionally, the product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608A2R2JT000CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A2R2JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A2R2JT000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608A2R2JT000
1077717-MLF1608A2R2JT000
Fixed Inductors - MLF1608A2R2JT000 1077717-MLF1608A2R2JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077717-MLF1608A2R2J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 2.2μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 80MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077717-MLF1608A2R2JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 2.2μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 80MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 2.2UH 30MA 1 OHM Inductor and Choke - 71-MLF1608A2R2JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 30MA 1 OHM Inductor and Choke
71-MLF1608A2R2JT000
SMD 2.2UH 30MA 1 OHM Inductor and Choke 71-MLF1608A2R2JT000
FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 30MA 1 OHM SMD Product overview: MLF1608A2R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A2R2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608A2R2JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608A2R2JT000
30mA 2.2uH ±5% 450mΩ 0603 Inductors (SMD) ROHS

30mA 2.2uH ±5% 450mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1158 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk
69AH1158
Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk 69AH1158
INDUCTOR, 2.2UH, 80MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 80MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 2.2UH 30MA 1 OHM SMD - 769-MLF1608A2R2JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 30MA 1 OHM SMD
769-MLF1608A2R2JT000
FIXED IND 2.2UH 30MA 1 OHM SMD 769-MLF1608A2R2JT000
FIXED IND 2.2UH 30MA 1 OHM SMD

FIXED IND 2.2UH 30MA 1 OHM SMD

Supplier's Site
Fixed Inductors - MLF1608A2R2JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A2R2JT000
Fixed Inductors MLF1608A2R2JT000
FIXED IND 2.2UH 30MA 1 OHM SMD

FIXED IND 2.2UH 30MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608A2R2JT000CT-ND 1077717-MLF1608A2R2JT000 71-MLF1608A2R2JT000 MLF1608A2R2JT000 69AH1158 769-MLF1608A2R2JT000 MLF1608A2R2JT000
Product Name Fixed Inductors Fixed Inductors - MLF1608A2R2JT000 SMD 2.2UH 30MA 1 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 2.2Uh, 80Mhz, 0603, Shld Rohs Compliant Tdk FIXED IND 2.2UH 30MA 1 OHM SMD Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details