1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)
1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)
1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)
FIXED IND 1.5UH 50MA 700MOHM SMD Product overview: MLF1608A1R5KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R5KTA00 can be used for catalog matching and distributor lookup.
FIXED IND 1.5UH 50MA 700MOHM SMD
INDUCTOR, 1.5UH, 50MA, 10%, 140MHZ; Inductance:1.5µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:100MHz; DC Current Rating:50mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1015-1-ND | 71-MLF1608A1R5KTA00 | MLF1608A1R5KTA00 | 33P7442 |
| Product Name | Fixed Inductors | SMD 1.5UH 50MA 700MOHM Inductor and Choke | Fixed Inductors | Inductor, 1.5Uh, 50Ma, 10%, 140Mhz; Inductance Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |