TDK-Lambda Americas Inc., High Power Division SMD 1.5UH 50MA 700MOHM Inductor and Choke MLF1608A1R5JTD25

Description
FIXED IND 1.5UH 50MA 700MOHM SMD Product overview: MLF1608A1R5JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R5JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 50MA 700MOHM SMD Product overview: MLF1608A1R5JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R5JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5UH 50MA 700MOHM Inductor and Choke
71-MLF1608A1R5JTD25
SMD 1.5UH 50MA 700MOHM Inductor and Choke 71-MLF1608A1R5JTD25
FIXED IND 1.5UH 50MA 700MOHM SMD Product overview: MLF1608A1R5JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R5JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 50MA 700MOHM SMD Product overview: MLF1608A1R5JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R5JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16919-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16919-6-ND
Fixed Inductors 445-16919-6-ND
1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16919-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16919-1-ND
Fixed Inductors 445-16919-1-ND
1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16919-2-ND
Fixed Inductors 445-16919-2-ND
1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 50mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0603 Rohs Compliant Tdk - 69AH1155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0603 Rohs Compliant Tdk
69AH1155
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0603 Rohs Compliant Tdk 69AH1155
INDUCTOR, AEC-Q200, 1.5UH, 100MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 100MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF1608A1R5JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A1R5JTD25
Fixed Inductors MLF1608A1R5JTD25
FIXED IND 1.5UH 50MA 700MOHM SMD

FIXED IND 1.5UH 50MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A1R5JTD25 445-16919-6-ND 69AH1155 MLF1608A1R5JTD25
Product Name SMD 1.5UH 50MA 700MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers