FIXED IND 1.2UH 50MA 650MOHM SMD Product overview: MLF1608A1R2KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 50MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 50MA, 650MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R2KTA00 can be used for catalog matching and distributor lookup.
1.2µH Shielded Multilayer Inductor 50mA 650mOhm Max 0603 (1608 Metric)
1.2µH Shielded Multilayer Inductor 50mA 650mOhm Max 0603 (1608 Metric)
1.2µH Shielded Multilayer Inductor 50mA 650mOhm Max 0603 (1608 Metric)
50mA 1.2uH ±10% 250mΩ 0603 Inductors (SMD) ROHS
FIXED IND 1.2UH 50MA 650MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608A1R2KTA00 | 445-1014-2-ND | MLF1608A1R2KTA00 | MLF1608A1R2KTA00 |
| Product Name | SMD 1.2UH 50MA 650MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 1.2 microH | 1.2 microH | 1.2 microH |