1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0MTA00 can be used for catalog matching and distributor lookup.
MULTILAYER INDUCTOR, 1UH, 0.05A, 0603 ROHS COMPLIANT: YES
FIXED IND 1UH 50MA 500 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6219-1-ND | 71-MLF1608A1R0MTA00 | 50AJ4209 | MLF1608A1R0MTA00 |
| Product Name | Fixed Inductors | SMD 1UH 50MA 500 MOHM Inductor and Choke | Multilayer Inductor, 1Uh, 0.05A, 0603 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |