TDK-Lambda Americas Inc., High Power Division SMD 1UH 50MA 500 MOHM Inductor and Choke MLF1608A1R0KTD25

Description
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTD25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTD25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK inductor, part number 69AH1152, is an AEC-Q200 compliant component with an inductance value of 1 µH and a self-resonant frequency of 120 MHz. It is designed for automotive applications and features a compact 0603 package size (1.6 x 0.8 mm). The inductor operates within a temperature range of -55 to +125°C, making it suitable for a variety of environments. It is also RoHS compliant, ensuring it meets environmental standards. The inductor is characterized by a reliable monolithic structure with multilayer integration, which enhances its performance and durability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The TDK inductor, part number 69AH1152, is an AEC-Q200 compliant component with an inductance value of 1 µH and a self-resonant frequency of 120 MHz. It is designed for automotive applications and features a compact 0603 package size (1.6 x 0.8 mm). The inductor operates within a temperature range of -55 to +125°C, making it suitable for a variety of environments. It is also RoHS compliant, ensuring it meets environmental standards. The inductor is characterized by a reliable monolithic structure with multilayer integration, which enhances its performance and durability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1UH 50MA 500 MOHM Inductor and Choke
71-MLF1608A1R0KTD25
SMD 1UH 50MA 500 MOHM Inductor and Choke 71-MLF1608A1R0KTD25
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16914-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16914-1-ND
Fixed Inductors 445-16914-1-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16914-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16914-6-ND
Fixed Inductors 445-16914-6-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16914-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16914-2-ND
Fixed Inductors 445-16914-2-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk - 69AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk
69AH1152
Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk 69AH1152
INDUCTOR, AEC-Q200, 1UH, 120MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 120MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A1R0KTD25 445-16914-1-ND 69AH1152
Product Name SMD 1UH 50MA 500 MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 1Uh, 120Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details