TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608A1R0KTA00

Description
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175590-1-ND
Fixed Inductors 445-175590-1-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175590-2-ND
Fixed Inductors 445-175590-2-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175590-6-ND
Fixed Inductors 445-175590-6-ND
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1UH 50MA 500 MOHM Inductor and Choke - 71-MLF1608A1R0KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 50MA 500 MOHM Inductor and Choke
71-MLF1608A1R0KTA00
SMD 1UH 50MA 500 MOHM Inductor and Choke 71-MLF1608A1R0KTA00
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1151 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk
69AH1151
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk 69AH1151
INDUCTOR, 1UH, 120MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 1UH, 120MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - MLF1608A1R0KTA00 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
MLF1608A1R0KTA00
Integrated Circuits (ICs) - Inductors (SMD) MLF1608A1R0KTA00
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-175590-1-ND 71-MLF1608A1R0KTA00 69AH1151 MLF1608A1R0KTA00
Product Name Fixed Inductors SMD 1UH 50MA 500 MOHM Inductor and Choke Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk Integrated Circuits (ICs) - Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details