TDK-Lambda Americas Inc., High Power Division SMD 1UH 50MA 500 MOHM Inductor and Choke MLF1608A1R0JT000

Description
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1UH 50MA 500 MOHM Inductor and Choke
71-MLF1608A1R0JT000
SMD 1UH 50MA 500 MOHM Inductor and Choke 71-MLF1608A1R0JT000
FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 50MA 500 MOHM SMD Product overview: MLF1608A1R0JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A1R0JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608A1R0JT000
1077712-MLF1608A1R0JT000
Fixed Inductors - MLF1608A1R0JT000 1077712-MLF1608A1R0JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077712-MLF1608A1R0J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 1μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 120MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077712-MLF1608A1R0JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 1μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 120MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A1R0JT000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A1R0JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A1R0JT000CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1149 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk
69AH1149
Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk 69AH1149
INDUCTOR, 1UH, 120MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 1UH, 120MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 1UH 50MA 500 MOHM SMD - 769-MLF1608A1R0JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 50MA 500 MOHM SMD
769-MLF1608A1R0JT000
FIXED IND 1UH 50MA 500 MOHM SMD 769-MLF1608A1R0JT000
FIXED IND 1UH 50MA 500 MOHM SMD

FIXED IND 1UH 50MA 500 MOHM SMD

Supplier's Site
Fixed Inductors - MLF1608A1R0JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A1R0JT000
Fixed Inductors MLF1608A1R0JT000
FIXED IND 1UH 50MA 500 MOHM SMD

FIXED IND 1UH 50MA 500 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608A1R0JT000 1077712-MLF1608A1R0JT000 445-MLF1608A1R0JT000TR-ND 69AH1149 769-MLF1608A1R0JT000 MLF1608A1R0JT000
Product Name SMD 1UH 50MA 500 MOHM Inductor and Choke Fixed Inductors - MLF1608A1R0JT000 Fixed Inductors Inductor, 1Uh, 120Mhz, 0603, Shld Rohs Compliant Tdk FIXED IND 1UH 50MA 500 MOHM SMD Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details