TDK U.S.A. Corporation Fixed Inductors - MLF1005VR56JT000 MLF1005VR56JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 885128-MLF1005VR56JT 000 Series: MLF Operating Temperature Range: -40°C ~ 85°C Features: 560 nH Shielded Multilayer Inductor 120 mA 1.95Ohm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9516-2, 445-9516-1, MLF1005VR56J, 445-9516-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885128-MLF1005VR56JT 000 Series: MLF Operating Temperature Range: -40°C ~ 85°C Features: 560 nH Shielded Multilayer Inductor 120 mA 1.95Ohm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9516-2, 445-9516-1, MLF1005VR56J, 445-9516-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF1005VR56JT000
885128-MLF1005VR56JT000
Fixed Inductors - MLF1005VR56JT000 885128-MLF1005VR56JT000
Manufacturer: TDK Corporation Win Source Part Number: 885128-MLF1005VR56JT 000 Series: MLF Operating Temperature Range: -40°C ~ 85°C Features: 560 nH Shielded Multilayer Inductor 120 mA 1.95Ohm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9516-2, 445-9516-1, MLF1005VR56J, 445-9516-6

Manufacturer: TDK Corporation
Win Source Part Number: 885128-MLF1005VR56JT000
Series: MLF
Operating Temperature Range: -40°C ~ 85°C
Features: 560 nH Shielded Multilayer Inductor 120 mA 1.95Ohm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9516-2, 445-9516-1, MLF1005VR56J, 445-9516-6

Buy Now Datasheet
120MA 1.95OHM Inductor and Choke - 71-MLF1005VR56JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA 1.95OHM Inductor and Choke
71-MLF1005VR56JT000
120MA 1.95OHM Inductor and Choke 71-MLF1005VR56JT000
FIXED IND 560NH 120MA 1.95OHM SM Product overview: MLF1005VR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 1.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR56JT000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 120MA 1.95OHM SM Product overview: MLF1005VR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 1.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR56JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9516-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9516-6-ND
Fixed Inductors 445-9516-6-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9516-2-ND
Fixed Inductors 445-9516-2-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9516-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9516-1-ND
Fixed Inductors 445-9516-1-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlf Series, 560 Nh, 5%, 0402 [1005 Metric], 170 Mhz Rohs Compliant Tdk - 53Y0798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlf Series, 560 Nh, 5%, 0402 [1005 Metric], 170 Mhz Rohs Compliant Tdk
53Y0798
Surface Mount High Frequency Inductor, Mlf Series, 560 Nh, 5%, 0402 [1005 Metric], 170 Mhz Rohs Compliant Tdk 53Y0798
Surface Mount High Frequency Inductor, MLF Series, 560 nH, 5%, 0402 [1005 Metric], 170 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLF Series, 560 nH, 5%, 0402 [1005 Metric], 170 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1005VR56JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF1005VR56JT000
120mA 560nH ±5% 1.35Ω 0402 Inductors (SMD) ROHS

120mA 560nH ±5% 1.35Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF1005VR56JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1005VR56JT000
Fixed Inductors MLF1005VR56JT000
FIXED IND 560NH 120MA 1.95OHM SM

FIXED IND 560NH 120MA 1.95OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 885128-MLF1005VR56JT000 71-MLF1005VR56JT000 445-9516-6-ND 53Y0798 MLF1005VR56JT000 MLF1005VR56JT000
Product Name Fixed Inductors - MLF1005VR56JT000 120MA 1.95OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Mlf Series, 560 Nh, 5%, 0402 [1005 Metric], 170 Mhz Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.5600 microH 0.5600 microH 0.5600 microH
Unlock Full Specs
to access all available technical data