TDK U.S.A. Corporation Fixed Inductors MLF1005VR47KT000

Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15710-2-ND
Fixed Inductors 445-15710-2-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15710-1-ND
Fixed Inductors 445-15710-1-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15710-6-ND
Fixed Inductors 445-15710-6-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 470NH 120MA 1.5 OHM - 769-MLF1005VR47KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 120MA 1.5 OHM
769-MLF1005VR47KT000
FIXED IND 470NH 120MA 1.5 OHM 769-MLF1005VR47KT000
FIXED IND 470NH 120MA 1.5 OHM

FIXED IND 470NH 120MA 1.5 OHM

Supplier's Site
Surface Mount High Frequency Inductor, Mlf Series, 470 Nh, 10%, 0402 [1005 Metric], 190 Mhz Rohs Compliant Tdk - 53Y0797 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlf Series, 470 Nh, 10%, 0402 [1005 Metric], 190 Mhz Rohs Compliant Tdk
53Y0797
Surface Mount High Frequency Inductor, Mlf Series, 470 Nh, 10%, 0402 [1005 Metric], 190 Mhz Rohs Compliant Tdk 53Y0797
Surface Mount High Frequency Inductor, MLF Series, 470 nH, 10%, 0402 [1005 Metric], 190 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLF Series, 470 nH, 10%, 0402 [1005 Metric], 190 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15710-2-ND 769-MLF1005VR47KT000 53Y0797
Product Name Fixed Inductors FIXED IND 470NH 120MA 1.5 OHM Surface Mount High Frequency Inductor, Mlf Series, 470 Nh, 10%, 0402 [1005 Metric], 190 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details