TDK U.S.A. Corporation Fixed Inductors MLF1005VR47JTD25

Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180220-2-ND
Fixed Inductors 445-180220-2-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180220-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180220-6-ND
Fixed Inductors 445-180220-6-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180220-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180220-1-ND
Fixed Inductors 445-180220-1-ND
470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 120mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180220-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers