TDK U.S.A. Corporation Fixed Inductors MLF1005VR39JT000

Description
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9514-2-ND
Fixed Inductors 445-9514-2-ND
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9514-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9514-1-ND
Fixed Inductors 445-9514-1-ND
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9514-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9514-6-ND
Fixed Inductors 445-9514-6-ND
390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 130mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.39Uh, 0.13A, 0402 Rohs Compliant Tdk - 50AJ4208 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.39Uh, 0.13A, 0402 Rohs Compliant Tdk
50AJ4208
Multilayer Inductor, 0.39Uh, 0.13A, 0402 Rohs Compliant Tdk 50AJ4208
MULTILAYER INDUCTOR, 0.39UH, 0.13A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.39UH, 0.13A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9514-2-ND 50AJ4208
Product Name Fixed Inductors Multilayer Inductor, 0.39Uh, 0.13A, 0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers