TDK U.S.A. Corporation Fixed Inductors MLF1005VR33JT000

Description
330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9513-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9513-6-ND
Fixed Inductors 445-9513-6-ND
330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9513-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9513-1-ND
Fixed Inductors 445-9513-1-ND
330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9513-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9513-2-ND
Fixed Inductors 445-9513-2-ND
330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 140mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlf Series, 330 Nh, 5%, 0402 [1005 Metric], 230 Mhz Rohs Compliant Tdk - 53Y0795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlf Series, 330 Nh, 5%, 0402 [1005 Metric], 230 Mhz Rohs Compliant Tdk
53Y0795
Surface Mount High Frequency Inductor, Mlf Series, 330 Nh, 5%, 0402 [1005 Metric], 230 Mhz Rohs Compliant Tdk 53Y0795
Surface Mount High Frequency Inductor, MLF Series, 330 nH, 5%, 0402 [1005 Metric], 230 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLF Series, 330 nH, 5%, 0402 [1005 Metric], 230 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9513-6-ND 53Y0795
Product Name Fixed Inductors Surface Mount High Frequency Inductor, Mlf Series, 330 Nh, 5%, 0402 [1005 Metric], 230 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details