TDK U.S.A. Corporation Fixed Inductors MLF1005VR27KT000

Description
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15707-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15707-2-ND
Fixed Inductors 445-15707-2-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15707-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15707-6-ND
Fixed Inductors 445-15707-6-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15707-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15707-1-ND
Fixed Inductors 445-15707-1-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
150MA 910MOHM Inductor and Choke - 71-MLF1005VR27KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 910MOHM Inductor and Choke
71-MLF1005VR27KT000
150MA 910MOHM Inductor and Choke 71-MLF1005VR27KT000
FIXED IND 270NH 150MA 910MOHM SM Product overview: MLF1005VR27KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 910MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 910MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR27KT000 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 150MA 910MOHM SM Product overview: MLF1005VR27KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 910MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 910MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR27KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1140248-MLF1005VR27KT000
Inductors, Coils, Chokes - Fixed Inductors 1140248-MLF1005VR27KT000
Win Source Part Number: 1140248-MLF1005VR27K T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 270 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 260MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 910mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-15707-6,MLF1005V R27K,445-15707-2,445 -15707-1

Win Source Part Number: 1140248-MLF1005VR27KT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 270 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 260MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 910mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-15707-6,MLF1005VR27K,445-15707-2,445-15707-1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15707-2-ND 71-MLF1005VR27KT000 1140248-MLF1005VR27KT000
Product Name Fixed Inductors 150MA 910MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details