TDK U.S.A. Corporation Fixed Inductors MLF1005VR27JTD25

Description
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180217-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180217-1-ND
Fixed Inductors 445-180217-1-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180217-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180217-6-ND
Fixed Inductors 445-180217-6-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180217-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180217-2-ND
Fixed Inductors 445-180217-2-ND
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180217-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details