270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
270nH Shielded Multilayer Inductor 150mA 910mOhm Max 0402 (1005 Metric)
MULTILAYER INDUCTOR, 0.27UH, 0.15A, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-9512-2-ND | 50AJ4207 |
| Product Name | Fixed Inductors | Multilayer Inductor, 0.27Uh, 0.15A, 0402 Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | |
| Configuration | Fixed |