TDK U.S.A. Corporation Fixed Inductors MLF1005VR22KT000

Description
220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15706-2-ND
Fixed Inductors 445-15706-2-ND
220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15706-1-ND
Fixed Inductors 445-15706-1-ND
220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15706-6-ND
Fixed Inductors 445-15706-6-ND
220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

220nH Shielded Multilayer Inductor 160mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.22Uh, 0.16A, 0402 Rohs Compliant Tdk - 50AJ4206 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.22Uh, 0.16A, 0402 Rohs Compliant Tdk
50AJ4206
Multilayer Inductor, 0.22Uh, 0.16A, 0402 Rohs Compliant Tdk 50AJ4206
MULTILAYER INDUCTOR, 0.22UH, 0.16A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.22UH, 0.16A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15706-2-ND 50AJ4206
Product Name Fixed Inductors Multilayer Inductor, 0.22Uh, 0.16A, 0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details