TDK U.S.A. Corporation 160MA 720MOHM Inductor and Choke MLF1005VR18JT000

Description
FIXED IND 180NH 160MA 720MOHM SM Product overview: MLF1005VR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR18JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 160MA 720MOHM SM Product overview: MLF1005VR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR18JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160MA 720MOHM Inductor and Choke - 71-MLF1005VR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160MA 720MOHM Inductor and Choke
71-MLF1005VR18JT000
160MA 720MOHM Inductor and Choke 71-MLF1005VR18JT000
FIXED IND 180NH 160MA 720MOHM SM Product overview: MLF1005VR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 160MA 720MOHM SM Product overview: MLF1005VR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966171-MLF1005VR18JT000
Inductors, Coils, Chokes - Fixed Inductors 966171-MLF1005VR18JT000
Win Source Part Number: 966171-MLF1005VR18JT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 180 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 320MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 720mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLF1608DR18J; MLF1608DR18JTD25; MLF1608DR18JT000; HK1005R18J-T; CI160808-R18J; AISC-0603-R18J-T; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9510-6,MLF1005VR 18J,445-9510-2,445-9 510-1

Win Source Part Number: 966171-MLF1005VR18JT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 320MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 720mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLF1608DR18J; MLF1608DR18JTD25; MLF1608DR18JT000; HK1005R18J-T; CI160808-R18J; AISC-0603-R18J-T;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9510-6,MLF1005VR18J,445-9510-2,445-9510-1

Buy Now Datasheet
Fixed Inductors - 445-9510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9510-2-ND
Fixed Inductors 445-9510-2-ND
180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9510-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9510-1-ND
Fixed Inductors 445-9510-1-ND
180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9510-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9510-6-ND
Fixed Inductors 445-9510-6-ND
180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

180nH Shielded Multilayer Inductor 160mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.18Uh, 0.16A, 0402 Rohs Compliant Tdk - 50AJ4204 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.18Uh, 0.16A, 0402 Rohs Compliant Tdk
50AJ4204
Multilayer Inductor, 0.18Uh, 0.16A, 0402 Rohs Compliant Tdk 50AJ4204
MULTILAYER INDUCTOR, 0.18UH, 0.16A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.18UH, 0.16A, 0402 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLF1005VR18JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1005VR18JT000
Fixed Inductors MLF1005VR18JT000
FIXED IND 180NH 160MA 720MOHM SM

FIXED IND 180NH 160MA 720MOHM SM

Supplier's Site Datasheet
FIXED IND 180NH 160MA 720 MOHM - 769-MLF1005VR18JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 180NH 160MA 720 MOHM
769-MLF1005VR18JT000
FIXED IND 180NH 160MA 720 MOHM 769-MLF1005VR18JT000
FIXED IND 180NH 160MA 720 MOHM

FIXED IND 180NH 160MA 720 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005VR18JT000 966171-MLF1005VR18JT000 445-9510-2-ND 50AJ4204 MLF1005VR18JT000 769-MLF1005VR18JT000
Product Name 160MA 720MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Multilayer Inductor, 0.18Uh, 0.16A, 0402 Rohs Compliant Tdk Fixed Inductors FIXED IND 180NH 160MA 720 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers