TDK U.S.A. Corporation 180MA 590MOHM Inductor and Choke MLF1005VR12JT000

Description
FIXED IND 120NH 180MA 590MOHM SM Product overview: MLF1005VR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR12JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 180MA 590MOHM SM Product overview: MLF1005VR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR12JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180MA 590MOHM Inductor and Choke - 71-MLF1005VR12JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MA 590MOHM Inductor and Choke
71-MLF1005VR12JT000
180MA 590MOHM Inductor and Choke 71-MLF1005VR12JT000
FIXED IND 120NH 180MA 590MOHM SM Product overview: MLF1005VR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR12JT000 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 180MA 590MOHM SM Product overview: MLF1005VR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005VR12JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15702-1-ND
Fixed Inductors 445-15702-1-ND
120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15702-6-ND
Fixed Inductors 445-15702-6-ND
120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15702-2-ND
Fixed Inductors 445-15702-2-ND
120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

120nH Shielded Multilayer Inductor 180mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005VR12JT000 445-15702-1-ND
Product Name 180MA 590MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details