TDK U.S.A. Corporation Fixed Inductors MLF1005LR56KT

Description
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR56KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR56KT-ND
Fixed Inductors MLF1005LR56KT-ND
560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 45mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005LR56KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details