TDK U.S.A. Corporation Fixed Inductors MLF1005LR47KT

Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR47KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR47KT-ND
Fixed Inductors MLF1005LR47KT-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1069376-MLF1005LR47KT
Inductors, Coils, Chokes - Fixed Inductors 1069376-MLF1005LR47KT
Win Source Part Number: 1069376-MLF1005LR47K T Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 10MHz Frequency - Self Resonant: 190MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 420mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLF2012DR47KT000; LK2125R47K-T; MLF2012DR47K; MLF2012DR47KTD25; LQM21NNR47K10D; LQM18NNR47K00D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1069376-MLF1005LR47KT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 10MHz
Frequency - Self Resonant: 190MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 420mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLF2012DR47KT000; LK2125R47K-T; MLF2012DR47K; MLF2012DR47KTD25; LQM21NNR47K10D; LQM18NNR47K00D;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
SMD 50MA 420MOHM Inductor and Choke - 71-MLF1005LR47KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 420MOHM Inductor and Choke
71-MLF1005LR47KT
SMD 50MA 420MOHM Inductor and Choke 71-MLF1005LR47KT
FIXED IND 470NH 50MA 420MOHM SMD Product overview: MLF1005LR47KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR47KT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 50MA 420MOHM SMD Product overview: MLF1005LR47KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR47KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLF1005LR47KT-ND 1069376-MLF1005LR47KT 71-MLF1005LR47KT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 50MA 420MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2800 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details