TDK U.S.A. Corporation Fixed Inductors MLF1005LR33KT

Description
330nH Shielded Multilayer Inductor 90mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 90mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR33KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR33KT-ND
Fixed Inductors MLF1005LR33KT-ND
330nH Shielded Multilayer Inductor 90mA 1.05Ohm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 90mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005LR33KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details