FIXED IND 270NH 100MA 910MOHM SM Product overview: MLF1005LR27KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 910MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 910MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR27KT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077705-MLF1005LR27K
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
270nH Shielded Multilayer Inductor 100mA 910mOhm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1005LR27KT000 | 1077705-MLF1005LR27KT000 | 445-6212-2-ND |
| Product Name | 100MA 910MOHM Inductor and Choke | Fixed Inductors - MLF1005LR27KT000 | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 0.2700 microH |