Manufacturer: TDK Corporation
Win Source Part Number: 1077704-MLF1005LR22K
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
220nH Shielded Multilayer Inductor 110mA 790mOhm Max 0402 (1005 Metric)
FIXED IND 220NH 110MA 790MOHM SM Product overview: MLF1005LR22KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR22KT000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1077704-MLF1005LR22KT000 | 445-6211-2-ND | 71-MLF1005LR22KT000 |
| Product Name | Fixed Inductors - MLF1005LR22KT000 | Fixed Inductors | 110MA 790MOHM Inductor and Choke |
| Application | RF Choke | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite |