TDK U.S.A. Corporation Fixed Inductors MLF1005LR15KT

Description
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR15KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR15KT-ND
Fixed Inductors MLF1005LR15KT-ND
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)

150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005LR15KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details