TDK U.S.A. Corporation Fixed Inductors MLF1005LR15K

Description
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6209-2-ND
Fixed Inductors 445-6209-2-ND
150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)

150nH Shielded Multilayer Inductor 130mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6209-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details