TDK U.S.A. Corporation Fixed Inductors MLF1005LR10KT

Description
100nH Shielded Multilayer Inductor 150mA 510mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 150mA 510mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR10KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR10KT-ND
Fixed Inductors MLF1005LR10KT-ND
100nH Shielded Multilayer Inductor 150mA 510mOhm Max 0402 (1005 Metric)

100nH Shielded Multilayer Inductor 150mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005LR10KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers