Inductor General Purpose Shielded Multi-Layer 0.1uH 10% 25MHz 10Q-Factor Ferrite 0.15A 0.51Ohm DCR 0402 T/R Product overview: MLF1005LR10K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 25MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 25MHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR10K can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077699-MLF1005LR10K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 150mA
Inductance: 100nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 25MHz
Frequency - Self Resonant: 450MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 510 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1005LR10K | 1077699-MLF1005LR10K |
| Product Name | 0.1uH 25MHz 0.15A Inductor and Choke | Fixed Inductors - MLF1005LR10K |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | General Purpose | Standard; Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Tolerance | 10 (+/- %) | |
| Q Factor | 10 |