TDK U.S.A. Corporation SMD 2.2UH 15MA 1.15OHM Inductor and Choke MLF1005L2R2KT000

Description
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: MLF1005L2R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L2R2KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: MLF1005L2R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L2R2KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 15MA 1.15OHM Inductor and Choke - 71-MLF1005L2R2KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 15MA 1.15OHM Inductor and Choke
71-MLF1005L2R2KT000
SMD 2.2UH 15MA 1.15OHM Inductor and Choke 71-MLF1005L2R2KT000
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: MLF1005L2R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L2R2KT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: MLF1005L2R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L2R2KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6206-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6206-2-ND
Fixed Inductors 445-6206-2-ND
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1005L2R2KT000
1077698-MLF1005L2R2KT000
Fixed Inductors - MLF1005L2R2KT000 1077698-MLF1005L2R2KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077698-MLF1005L2R2K T000 Categories: Inductors, Coils, Chokes Status: Active Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077698-MLF1005L2R2KT000
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1005L2R2KT000 445-6206-2-ND 1077698-MLF1005L2R2KT000
Product Name SMD 2.2UH 15MA 1.15OHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF1005L2R2KT000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers