TDK U.S.A. Corporation Fixed Inductors MLF1005L2R2KT

Description
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005L2R2KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005L2R2KT-ND
Fixed Inductors MLF1005L2R2KT-ND
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005L2R2KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers