1.8µH Shielded Multilayer Inductor 20mA 1.05Ohm 0402 (1005 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1077697-MLF1005L1R8K
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
FIXED IND 1.8UH 20MA 1.05OHM SMD Product overview: MLF1005L1R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 20MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 20MA, 1.05OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005L1R8KT000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLF1005L1R8KT000-ND | 1077697-MLF1005L1R8KT000 | 71-MLF1005L1R8KT000 |
| Product Name | Fixed Inductors | Fixed Inductors - MLF1005L1R8KT000 | SMD 1.8UH 20MA 1.05OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | ||
| Configuration | Fixed |