TDK U.S.A. Corporation Fixed Inductors MLF1005L1R5KT

Description
1.5µH Shielded Multilayer Inductor 30mA 950mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 30mA 950mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005L1R5KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005L1R5KT-ND
Fixed Inductors MLF1005L1R5KT-ND
1.5µH Shielded Multilayer Inductor 30mA 950mOhm Max 0402 (1005 Metric)

1.5µH Shielded Multilayer Inductor 30mA 950mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005L1R5KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details