TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1005GR82JTD25

Description
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180226-2-ND
Fixed Inductors 445-180226-2-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180226-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180226-6-ND
Fixed Inductors 445-180226-6-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180226-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180226-1-ND
Fixed Inductors 445-180226-1-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0402 Rohs Compliant Tdk - 69AH1139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0402 Rohs Compliant Tdk
69AH1139
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0402 Rohs Compliant Tdk 69AH1139
INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180226-2-ND 69AH1139
Product Name Fixed Inductors Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details