TDK U.S.A. Corporation Fixed Inductors MLF1005GR68KT000

Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15697-2-ND
Fixed Inductors 445-15697-2-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15697-6-ND
Fixed Inductors 445-15697-6-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15697-1-ND
Fixed Inductors 445-15697-1-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.68Uh, 0.045A/0402 Rohs Compliant Tdk - 50AJ4198 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.68Uh, 0.045A/0402 Rohs Compliant Tdk
50AJ4198
Multilayer Inductor, 0.68Uh, 0.045A/0402 Rohs Compliant Tdk 50AJ4198
MULTILAYER INDUCTOR, 0.68UH, 0.045A/0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.68UH, 0.045A/0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15697-2-ND 50AJ4198
Product Name Fixed Inductors Multilayer Inductor, 0.68Uh, 0.045A/0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details