TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1005GR68JTD25

Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180225-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180225-6-ND
Fixed Inductors 445-180225-6-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180225-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180225-2-ND
Fixed Inductors 445-180225-2-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180225-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180225-1-ND
Fixed Inductors 445-180225-1-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, 150Mhz, 0402 Rohs Compliant Tdk - 69AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, 150Mhz, 0402 Rohs Compliant Tdk
69AH1138
Inductor, Aec-Q200, 0.68Uh, 150Mhz, 0402 Rohs Compliant Tdk 69AH1138
INDUCTOR, AEC-Q200, 0.68UH, 150MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.68UH, 150MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180225-6-ND 69AH1138
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, 150Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details