TDK U.S.A. Corporation Fixed Inductors MLF1005GR68JT000

Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15696-6-ND
Fixed Inductors 445-15696-6-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15696-1-ND
Fixed Inductors 445-15696-1-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15696-2-ND
Fixed Inductors 445-15696-2-ND
680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

680nH Shielded Multilayer Inductor 45mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15696-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details