TDK U.S.A. Corporation Fixed Inductors MLF1005GR47JTD25

Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180223-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180223-6-ND
Fixed Inductors 445-180223-6-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180223-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180223-1-ND
Fixed Inductors 445-180223-1-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180223-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180223-2-ND
Fixed Inductors 445-180223-2-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk - 50AJ4195 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk
50AJ4195
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk 50AJ4195
MULTILAYER INDUCTOR, 0.47UH, 0.05A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.47UH, 0.05A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180223-6-ND 50AJ4195
Product Name Fixed Inductors Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details