TDK U.S.A. Corporation Fixed Inductors MLF1005GR47JT000

Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15692-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15692-6-ND
Fixed Inductors 445-15692-6-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15692-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15692-2-ND
Fixed Inductors 445-15692-2-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15692-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15692-1-ND
Fixed Inductors 445-15692-1-ND
470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 50mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk - 50AJ4196 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk
50AJ4196
Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk 50AJ4196
MULTILAYER INDUCTOR, 0.47UH, 0.05A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.47UH, 0.05A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15692-6-ND 50AJ4196
Product Name Fixed Inductors Multilayer Inductor, 0.47Uh, 0.05A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details