TDK U.S.A. Corporation Fixed Inductors MLF1005GR39KT000

Description
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172336-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172336-1-ND
Fixed Inductors 445-172336-1-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172336-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172336-2-ND
Fixed Inductors 445-172336-2-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172336-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172336-6-ND
Fixed Inductors 445-172336-6-ND
390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

390nH Shielded Multilayer Inductor 50mA 410mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-172336-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details