TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1005G2R2JTD25

Description
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180231-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180231-6-ND
Fixed Inductors 445-180231-6-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180231-2-ND
Fixed Inductors 445-180231-2-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180231-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180231-1-ND
Fixed Inductors 445-180231-1-ND
2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0402 Rohs Compliant Tdk - 69AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0402 Rohs Compliant Tdk
69AH1144
Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0402 Rohs Compliant Tdk 69AH1144
INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 80MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180231-6-ND 69AH1144
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 80Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details