TDK U.S.A. Corporation Fixed Inductors MLF1005G1R2KT000

Description
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15684-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15684-6-ND
Fixed Inductors 445-15684-6-ND
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15684-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15684-2-ND
Fixed Inductors 445-15684-2-ND
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15684-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15684-1-ND
Fixed Inductors 445-15684-1-ND
1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 35mA 790mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 1.2Uh, 0.035A, 0402 Rohs Compliant Tdk - 50AJ4200 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.2Uh, 0.035A, 0402 Rohs Compliant Tdk
50AJ4200
Multilayer Inductor, 1.2Uh, 0.035A, 0402 Rohs Compliant Tdk 50AJ4200
MULTILAYER INDUCTOR, 1.2UH, 0.035A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1.2UH, 0.035A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15684-6-ND 50AJ4200
Product Name Fixed Inductors Multilayer Inductor, 1.2Uh, 0.035A, 0402 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details