FIXED IND 820NH 10MA 900MOHM SMD Product overview: MLF1005AR82KT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005AR82KT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1005AR82KT |
| Product Name | SMD 10MA 900MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount |
| Technology | Multilayer |
| Inductance Range | 0.8200 microH |