TDK U.S.A. Corporation Fixed Inductors MLF1005AR47KT

Description
470nH Shielded Multilayer Inductor 10mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 10mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3510-2-ND
Fixed Inductors 445-3510-2-ND
470nH Shielded Multilayer Inductor 10mA 650mOhm Max 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 10mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3510-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details