TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLD2016S4R7MTD25

Description
Win Source Part Number: 1370012-MLD2016S4R7M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 750 mA Shielding: Shielded DC Resistance (DCR): 325mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370012-MLD2016S4R7M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 750 mA Shielding: Shielded DC Resistance (DCR): 325mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370012-MLD2016S4R7MTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370012-MLD2016S4R7MTD25
Inductors, Coils, Chokes - Fixed Inductors 1370012-MLD2016S4R7MTD25
Win Source Part Number: 1370012-MLD2016S4R7M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 750 mA Shielding: Shielded DC Resistance (DCR): 325mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370012-MLD2016S4R7MTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLD
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 750 mA
Shielding: Shielded
DC Resistance (DCR): 325mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
4.7UH 750MA 325MOHM Inductor and Choke - 71-MLD2016S4R7MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 750MA 325MOHM Inductor and Choke
71-MLD2016S4R7MTD25
4.7UH 750MA 325MOHM Inductor and Choke 71-MLD2016S4R7MTD25
FIXED IND 4.7UH 750MA 325MOHM SM Product overview: MLD2016S4R7MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 325MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 325MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S4R7MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 750MA 325MOHM SM Product overview: MLD2016S4R7MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 325MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 325MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S4R7MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174930-1-ND
Fixed Inductors 445-174930-1-ND
4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174930-6-ND
Fixed Inductors 445-174930-6-ND
4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174930-2-ND
Fixed Inductors 445-174930-2-ND
4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 750mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - MLD2016S4R7MTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLD2016S4R7MTD25
Fixed Inductors MLD2016S4R7MTD25
FIXED IND 4.7UH 750MA 325MOHM SM

FIXED IND 4.7UH 750MA 325MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, 0806 Rohs Compliant Tdk - 69AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 0806 Rohs Compliant Tdk
69AH1137
Inductor, Aec-Q200, 4.7Uh, 0806 Rohs Compliant Tdk 69AH1137
INDUCTOR, AEC-Q200, 4.7UH, 0806 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370012-MLD2016S4R7MTD25 71-MLD2016S4R7MTD25 445-174930-1-ND MLD2016S4R7MTD25 69AH1137
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7UH 750MA 325MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 0806 Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details