TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLD2016S3R3MTD25

Description
3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174929-1-ND
Fixed Inductors 445-174929-1-ND
3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174929-6-ND
Fixed Inductors 445-174929-6-ND
3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174929-2-ND
Fixed Inductors 445-174929-2-ND
3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 800mA 299mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
3.3UH 800MA 299MOHM Inductor and Choke - 71-MLD2016S3R3MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 800MA 299MOHM Inductor and Choke
71-MLD2016S3R3MTD25
3.3UH 800MA 299MOHM Inductor and Choke 71-MLD2016S3R3MTD25
FIXED IND 3.3UH 800MA 299MOHM SM Product overview: MLD2016S3R3MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 299MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 299MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S3R3MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 800MA 299MOHM SM Product overview: MLD2016S3R3MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 299MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 299MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S3R3MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369898-MLD2016S3R3MTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369898-MLD2016S3R3MTD25
Inductors, Coils, Chokes - Fixed Inductors 1369898-MLD2016S3R3MTD25
Win Source Part Number: 1369898-MLD2016S3R3M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 299mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1369898-MLD2016S3R3MTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLD
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 800 mA
Shielding: Shielded
DC Resistance (DCR): 299mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
Fixed Inductors - MLD2016S3R3MTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLD2016S3R3MTD25
Fixed Inductors MLD2016S3R3MTD25
FIXED IND 3.3UH 800MA 299MOHM SM

FIXED IND 3.3UH 800MA 299MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 3.3Uh, 0806 Rohs Compliant Tdk - 69AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 0806 Rohs Compliant Tdk
69AH1136
Inductor, Aec-Q200, 3.3Uh, 0806 Rohs Compliant Tdk 69AH1136
INDUCTOR, AEC-Q200, 3.3UH, 0806 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174929-1-ND 71-MLD2016S3R3MTD25 1369898-MLD2016S3R3MTD25 MLD2016S3R3MTD25 69AH1136
Product Name Fixed Inductors 3.3UH 800MA 299MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 0806 Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0603HP-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details