TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLD2016S2R2MTD25

Description
Win Source Part Number: 1370062-MLD2016S2R2M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 900 mA Shielding: Shielded DC Resistance (DCR): 221mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370062-MLD2016S2R2M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 900 mA Shielding: Shielded DC Resistance (DCR): 221mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370062-MLD2016S2R2MTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370062-MLD2016S2R2MTD25
Inductors, Coils, Chokes - Fixed Inductors 1370062-MLD2016S2R2MTD25
Win Source Part Number: 1370062-MLD2016S2R2M TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLD Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 900 mA Shielding: Shielded DC Resistance (DCR): 221mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370062-MLD2016S2R2MTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLD
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 900 mA
Shielding: Shielded
DC Resistance (DCR): 221mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
Fixed Inductors - 445-174928-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174928-2-ND
Fixed Inductors 445-174928-2-ND
2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174928-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174928-1-ND
Fixed Inductors 445-174928-1-ND
2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174928-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174928-6-ND
Fixed Inductors 445-174928-6-ND
2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 900mA 221mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
2.2UH 900MA 221MOHM Inductor and Choke - 71-MLD2016S2R2MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 900MA 221MOHM Inductor and Choke
71-MLD2016S2R2MTD25
2.2UH 900MA 221MOHM Inductor and Choke 71-MLD2016S2R2MTD25
FIXED IND 2.2UH 900MA 221MOHM SM Product overview: MLD2016S2R2MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 221MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 221MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S2R2MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 900MA 221MOHM SM Product overview: MLD2016S2R2MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 221MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 221MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2016S2R2MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 2.2Uh, 0.9A, 0806 Rohs Compliant Tdk - 30AJ4560 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Uh, 0.9A, 0806 Rohs Compliant Tdk
30AJ4560
Multilayer Inductor, 2.2Uh, 0.9A, 0806 Rohs Compliant Tdk 30AJ4560
MULTILAYER INDUCTOR, 2.2UH, 0.9A, 0806 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 2.2UH, 0.9A, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLD2016S2R2MTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLD2016S2R2MTD25
Fixed Inductors MLD2016S2R2MTD25
FIXED IND 2.2UH 900MA 221MOHM SM

FIXED IND 2.2UH 900MA 221MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370062-MLD2016S2R2MTD25 445-174928-2-ND 71-MLD2016S2R2MTD25 30AJ4560 MLD2016S2R2MTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 2.2UH 900MA 221MOHM Inductor and Choke Multilayer Inductor, 2.2Uh, 0.9A, 0806 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details