TDK U.S.A. Corporation Fixed Inductors MLD2012SR47TTD25

Description
470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180200-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180200-2-ND
Fixed Inductors 445-180200-2-ND
470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180200-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180200-1-ND
Fixed Inductors 445-180200-1-ND
470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180200-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180200-6-ND
Fixed Inductors 445-180200-6-ND
470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382898-MLD2012SR47TTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382898-MLD2012SR47TTD25
Inductors, Coils, Chokes - Fixed Inductors 1382898-MLD2012SR47TTD25
Win Source Part Number: 1382898-MLD2012SR47T TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLD Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 470 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 4,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 1.2 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382898-MLD2012SR47TTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLD
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 470 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 4,000 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 1.2A 120MOHM Inductor and Choke - 71-MLD2012SR47TTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 120MOHM Inductor and Choke
71-MLD2012SR47TTD25
SMD 1.2A 120MOHM Inductor and Choke 71-MLD2012SR47TTD25
FIXED IND 470NH 1.2A 120MOHM SMD Product overview: MLD2012SR47TTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2012SR47TTD25 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.2A 120MOHM SMD Product overview: MLD2012SR47TTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLD2012SR47TTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180200-2-ND 1382898-MLD2012SR47TTD25 71-MLD2012SR47TTD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.2A 120MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers