TDK U.S.A. Corporation Fixed Inductors MHQ1005PR51HT000

Description
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175493-1-ND
Fixed Inductors 445-175493-1-ND
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175493-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175493-6-ND
Fixed Inductors 445-175493-6-ND
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175493-2-ND
Fixed Inductors 445-175493-2-ND
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175493-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers