510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)
510nH Unshielded Multilayer Inductor 70mA 10.2Ohm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-175492-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |